Amphenol Industrial Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Product Range Amphenol Industrial TV07RW-11-35PA-LC

Description
TV 13C 13#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 13C 13#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV07RW-11-35PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN RECP CAD

TV 13C 13#22D PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Product Range Amphenol Industrial - 97J3363 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Product Range Amphenol Industrial
97J3363
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Product Range Amphenol Industrial 97J3363
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TV07RW-11-35PA-LC 97J3363
Product Name Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details