AMPHENOL CORPORATION
TV07DZ-9-98HA-LC -- TV 3C 3#20 PIN J/N RECP AMPHENOL
Amphenol Corporation
Tv 3C 3#20 Pin J/n Recp Amphenol
TV07DZ-9-98HA-LC
Description
TV 3C 3#20 PIN J/N RECP
Description
TV 3C 3#20 PIN J/N RECP
Suppliers
Tv 3C 3#20 Pin J/n Recp Amphenol
67X2281
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
67X2281 |
|
Product Name
|
Tv 3C 3#20 Pin J/n Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers