Amphenol Corporation
Tv 8C 8#16 Pin J/n Recp Amphenol
TV07DZ-17-8A
Description
TV 8C 8#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 8C 8#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Tv 8C 8#16 Pin J/n Recp Amphenol
83X4784
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TV07DZ-17-8A |
83X4784 |
|
Product Name
|
|
Tv 8C 8#16 Pin J/n Recp Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers