AMPHENOL CORPORATION
TV07DZ-11-99AB -- TV 7C 7#20 PIN J/N RECP AMPHENOL
Amphenol Corporation
Tv 7C 7#20 Pin J/n Recp Amphenol
TV07DZ-11-99AB
Description
TV 7C 7#20 PIN J/N RECP
Description
TV 7C 7#20 PIN J/N RECP
Suppliers
Tv 7C 7#20 Pin J/n Recp Amphenol
61X3275
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61X3275 |
|
Product Name
|
Tv 7C 7#20 Pin J/n Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details