AMPHENOL CORPORATION
TV07DZ-11-5HA-LC -- TV 5C 5#20 PIN J/N RECP AMPHENOL
Amphenol Corporation
Tv 5C 5#20 Pin J/n Recp Amphenol
TV07DZ-11-5HA-LC
Description
TV 5C 5#20 PIN J/N RECP
Description
TV 5C 5#20 PIN J/N RECP
Suppliers
Tv 5C 5#20 Pin J/n Recp Amphenol
61X3225
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61X3225 |
|
Product Name
|
Tv 5C 5#20 Pin J/n Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details