AMPHENOL CORPORATION
TV07DZ-11-5AA -- TV 5C 5#20 PIN J/N RECP AMPHENOL
Amphenol Corporation
Tv 5C 5#20 Pin J/n Recp Amphenol
TV07DZ-11-5AA
Description
TV 5C 5#20 PIN J/N RECP
Description
TV 5C 5#20 PIN J/N RECP
Suppliers
Tv 5C 5#20 Pin J/n Recp Amphenol
61X3220
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61X3220 |
|
Product Name
|
Tv 5C 5#20 Pin J/n Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details