AMPHENOL CORPORATION
TV07DZ-11-2PB -- TV 2C 2#16 PIN J/N RECP AMPHENOL
Amphenol Corporation
Tv 2C 2#16 Pin J/n Recp Amphenol
TV07DZ-11-2PB
Description
TV 2C 2#16 PIN J/N RECP
Description
TV 2C 2#16 PIN J/N RECP
Suppliers
Tv 2C 2#16 Pin J/n Recp Amphenol
61X3181
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61X3181 |
|
Product Name
|
Tv 2C 2#16 Pin J/n Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details