Amphenol Industrial Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial TV06RW23-54S

Description
TV 53C 40#22D 4#12 SKT PLUG
Request a Quote Datasheet
Description
TV 53C 40#22D 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 53C 40#22D 4#12 SKT PLUG

TV 53C 40#22D 4#12 SKT PLUG

Buy Now
 - Amphenol TV06RW23-54S - PEI-Genesis
Philadelphia, PA, United States
TV 53C 40#22D 4#12 SKT PLUG

TV 53C 40#22D 4#12 SKT PLUG

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial - 97J3352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
97J3352
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial 97J3352
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TV06RW23-54S Amphenol TV06RW23-54S 97J3352
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data