Amphenol Industrial Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial TV06RW-9-35SB-LC

Description
TV 6C 6#22D SKT PLUG CAD
Request a Quote Datasheet
Description
TV 6C 6#22D SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV06RW-9-35SB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT PLUG CAD

TV 6C 6#22D SKT PLUG CAD

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial - 97J3340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial
97J3340
Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial 97J3340
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TV06RW-9-35SB-LC 97J3340
Product Name Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details