Amphenol Industrial Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial TV06RW-25-24P-LC

Description
TV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 24C 12#16 12#12 PIN PLUG

TV 24C 12#16 12#12 PIN PLUG

Buy Now
 - Amphenol TV06RW-25-24P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN PLUG RE

TV 24C 12#16 12#12 PIN PLUG RE

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial - 97J3314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial
97J3314
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial 97J3314
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TV06RW-25-24P-LC Amphenol TV06RW-25-24P-LC 97J3314
Product Name Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products