Amphenol Industrial Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial TV06RW-25-11PC

Description
TV 11C 2#20 9#10 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV06RW-25-11PC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 PIN PLUG CAD

TV 11C 2#20 9#10 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 11C 2#20 9#10 PIN PLUG

TV 11C 2#20 9#10 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial - 97J3310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial
97J3310
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial 97J3310
CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TV06RW-25-11PC TV06RW-25-11PC 97J3310
Product Name Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details