Amphenol Corporation
Tv 53C 53#20 Pin Plug Amphenol
TV06RW-23-53AE
Description
TV 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 53C 53#20 Pin Plug Amphenol
61X1071
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TV06RW-23-53AE |
61X1071 |
|
Product Name
|
|
Tv 53C 53#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers