Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TV06RW-23-35PD

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TV06RW-23-35PD
MIL Spec Connector - MIL-DTL-38999 III TV06RW-23-35PD
PLUG

PLUG

Buy Now
 - Amphenol TV06RW-23-35PD - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN PLUG CAD

TV 100C 100#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial - 97J3294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
97J3294
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial 97J3294
CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TV06RW-23-35PD Amphenol TV06RW-23-35PD 97J3294
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1062-20-0177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 15 to 22 AWG
View Details
2 suppliers
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details