Amphenol Corporation
Tv 5C 5#16 Pin Plug Amphenol
TV06RW-15-5HE
Description
TV 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 5C 5#16 Pin Plug Amphenol
61X0186
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TV06RW-15-5HE |
61X0186 |
|
Product Name
|
|
Tv 5C 5#16 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers