Amphenol Corporation
Tv 19C 19#20 Pin Plug Amphenol
TV06RW-15-19AE
Description
TV 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 19C 19#20 Pin Plug Amphenol
77X0454
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TV06RW-15-19AE |
77X0454 |
|
Product Name
|
|
Tv 19C 19#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers