Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TV06RW-13-4PB

Description
TV 4C 4#16 PIN PLUG RECP
Request a Quote Datasheet
Description
TV 4C 4#16 PIN PLUG RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV06RW-13-4PB - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN PLUG RECP

TV 4C 4#16 PIN PLUG RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TV06RW-13-4PB
MIL Spec Connector - MIL-DTL-38999 III TV06RW-13-4PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TV06RW-13-4PB
MIL Spec Connector - MIL-DTL-38999 III TV06RW-13-4PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 4C 4#16 PIN PLUG RECP

TV 4C 4#16 PIN PLUG RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial - 97J3289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
97J3289
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial 97J3289
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TV06RW-13-4PB TV06RW-13-4PB TV06RW-13-4PB 97J3289
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers