CONNECTOR
CONNECTOR
TV 4C 4#16 PIN PLUG RECP
TV 4C 4#16 PIN PLUG RECP
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TV06RW-13-4PA | TV06RW-13-4PA | Amphenol TV06RW-13-4PA | 97J3287 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |