Amphenol Corporation Tv 23C 21#20 2#16 Pin Plug Rohs Compliant Amphenol TV06RL-17-99P

Description
TV 23C 21#20 2#16 PIN PLUG
Request a Quote
Description
TV 23C 21#20 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV06RL-17-99P - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 PIN PLUG

TV 23C 21#20 2#16 PIN PLUG

Buy Now
Tv 23C 21#20 2#16 Pin Plug Rohs Compliant Amphenol - 60X8572 - Newark, An Avnet Company
Chicago, IL, United States
Tv 23C 21#20 2#16 Pin Plug Rohs Compliant Amphenol
60X8572
Tv 23C 21#20 2#16 Pin Plug Rohs Compliant Amphenol 60X8572
TV 23C 21#20 2#16 PIN PLUG ROHS COMPLIANT: YES

TV 23C 21#20 2#16 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TV06RL-17-99P 60X8572
Product Name Tv 23C 21#20 2#16 Pin Plug Rohs Compliant Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details