Amphenol Corporation
Tv 18C 18#20 Pin Plug Amphenol
TV06RL-15-18AA
Description
TV 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 18C 18#20 Pin Plug Amphenol
60X8437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TV06RL-15-18AA |
60X8437 |
|
Product Name
|
|
Tv 18C 18#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details