AMPHENOL CORPORATION
TV06RL-11-2PA -- TV 2C 2#16 PIN PLUG AMPHENOL
Amphenol Corporation
Tv 2C 2#16 Pin Plug Amphenol
TV06RL-11-2PA
Description
TV 2C 2#16 PIN PLUG
Description
TV 2C 2#16 PIN PLUG
Suppliers
Tv 2C 2#16 Pin Plug Amphenol
60X8183
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60X8183 |
|
Product Name
|
Tv 2C 2#16 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers