Amphenol Corporation
Tv 55C 55#20 Pin Plug Amphenol
TV06DZ-23-55A
Description
TV 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 55C 55#20 Pin Plug Amphenol
60X7829
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TV06DZ-23-55A |
60X7829 |
|
Product Name
|
|
Tv 55C 55#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details