CONNECTOR
TV 3C 3#20 SKT WALL RECP
TV 3C 3#20 SKT WALL RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TV01RW-9-98S | TV01RW-9-98S | Amphenol TV01RW-9-98S | 97J3279 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Receptacle, Size 9, 3 Position, Cable; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |