CONNECTOR
TV 6C 6#20 PIN WALL RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TV01RW-11-98P | TV01RW-11-98P | 97J3272 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 11, 6 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |