ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Amphenol Anytek TT0301000000G

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Amphenol Anytek - 45AJ0064 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Amphenol Anytek
45AJ0064
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Amphenol Anytek 45AJ0064
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 45AJ0064
Product Name Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.056 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers