Amphenol Corporation Photoelectric Sensors TSD-10

Description
Photoelectric Sensors Turbidity Sensor VoltDiff 3.0V +/-10%
Datasheet
Description
Photoelectric Sensors Turbidity Sensor VoltDiff 3.0V +/-10%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
TSD-10
Photoelectric Sensors TSD-10
Photoelectric Sensors Turbidity Sensor VoltDiff 3.0V +/-10%

Photoelectric Sensors Turbidity Sensor VoltDiff 3.0V +/-10%

Buy Now Datasheet
Turbidity Sensor, 5Vdc, Phototransistor; Sensor Output Amphenol Advanced Sensors - 18X9859 - Newark, An Avnet Company
Chicago, IL, United States
Turbidity Sensor, 5Vdc, Phototransistor; Sensor Output Amphenol Advanced Sensors
18X9859
Turbidity Sensor, 5Vdc, Phototransistor; Sensor Output Amphenol Advanced Sensors 18X9859
TURBIDITY SENSOR, 5VDC, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:5V; Output Current:30mA; Product Range:- RoHS Compliant: Yes

TURBIDITY SENSOR, 5VDC, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:5V; Output Current:30mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Photoelectric Sensors
Product Number TSD-10 18X9859
Product Name Photoelectric Sensors Turbidity Sensor, 5Vdc, Phototransistor; Sensor Output Amphenol Advanced Sensors
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Photoelectric Sensors - 2103811 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 23.62 inch (20 to 600 mm)
Operating Temperature 60 F (15.56 C)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details