"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Amphenol Industrial TS3P Jack
Amphenol Industrial TS3P Jack
AUD 1/4 PH 90' STEREO NI
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1884-ND | 2618009 | Amphenol Tuchel TS3P | 23AC1179 |
| Product Name | Audio Connectors | Jack Plugs & Sockets | Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Amphenol | |
| Connector Type | Audio / Video; Phone Jack / Plug | Audio / Video |