Amphenol Industrial TS3P-AU Jack
Amphenol Industrial TS3P-AU Jack
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Phone Connectors 1/4" PHONE PLUG STEREO GOLD CONT. Product overview: TS3P-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TS3P-AU can be used for catalog matching and distributor lookup.
PHONE STEREO PLUG, 3POS, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2618010 | 889-TS3P-AU-ND | 377-TS3P-AU | 77AC3287 |
| Product Name | Jack Plugs & Sockets | Audio Connectors | Electronic Connector | Phone Stereo Plug, 3Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |