ANYTEK Technology Corporation Ltd. Terminal Blocks - TS15110D00J0G TS15110D00J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985917-TS15110D00J0G Packaging: Bulk Number of Positions: 15 Number of Levels: 1 Pitch: 3.5052 mm Color: Black Termination: Screw Voltage: 300 V Contact Plating: Tin Current: 8 A Number of Pins: 15 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 15
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985917-TS15110D00J0G Packaging: Bulk Number of Positions: 15 Number of Levels: 1 Pitch: 3.5052 mm Color: Black Termination: Screw Voltage: 300 V Contact Plating: Tin Current: 8 A Number of Pins: 15 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TS15110D00J0G - 985917-TS15110D00J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TS15110D00J0G
985917-TS15110D00J0G
Terminal Blocks - TS15110D00J0G 985917-TS15110D00J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985917-TS15110D00J0G Packaging: Bulk Number of Positions: 15 Number of Levels: 1 Pitch: 3.5052 mm Color: Black Termination: Screw Voltage: 300 V Contact Plating: Tin Current: 8 A Number of Pins: 15 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 15

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985917-TS15110D00J0G
Packaging: Bulk
Number of Positions: 15
Number of Levels: 1
Pitch: 3.5052 mm
Color: Black
Termination: Screw
Voltage: 300 V
Contact Plating: Tin
Current: 8 A
Number of Pins: 15
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 16 AWG
Number of Positions Per Level: 15

Buy Now
Ts -3.5 -15P Black ;
Chicago, IL, United States
Ts -3.5 -15P Black ; "-" Zinc B/m Clamp With Ni Plated Nl66 W/latching Hooks On The Wire Back Side @ Mark With Flange Amphenol Anytek
80X0843
Ts -3.5 -15P Black ; "-" Zinc B/m Clamp With Ni Plated Nl66 W/latching Hooks On The Wire Back Side @ Mark With Flange Amphenol Anytek 80X0843
TS -3.5 -15P Black ; "-" zinc B/M clamp with Ni Plated NL66 W/latching hooks on the wire back side @ Mark With flange

TS -3.5 -15P Black ; "-" zinc B/M clamp with Ni Plated NL66 W/latching hooks on the wire back side @ Mark With flange

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 985917-TS15110D00J0G 80X0843
Product Name Terminal Blocks - TS15110D00J0G Ts -3.5 -15P Black ; "-" Zinc B/m Clamp With Ni Plated Nl66 W/latching Hooks On The Wire Back Side @ Mark With Flange Amphenol Anytek
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details