ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks TS10315A0000G

Description
Amphenol Industrial TS10315A0000G
Request a Quote Datasheet
Description
Amphenol Industrial TS10315A0000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446398
Pluggable Terminal Blocks 446398
Amphenol Industrial TS10315A0000G

Amphenol Industrial TS10315A0000G

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-3794-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3794-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3794-ND
TERM BLOCK PLUG 10POS 3.81MM

TERM BLOCK PLUG 10POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - TS10315A0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TS10315A0000G
Pluggable Terminal Blocks TS10315A0000G
Pluggable Terminal Blocks 10P 3.81MM PLUG PLUGGABLE TERM BLK

Pluggable Terminal Blocks 10P 3.81MM PLUG PLUGGABLE TERM BLK

Buy Now Datasheet
Terminal Block, Pluggable, 10Way, 16Awg Rohs Compliant Amphenol Anytek - 33AK9506 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Way, 16Awg Rohs Compliant Amphenol Anytek
33AK9506
Terminal Block, Pluggable, 10Way, 16Awg Rohs Compliant Amphenol Anytek 33AK9506
TERMINAL BLOCK, PLUGGABLE, 10WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 10WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446398 609-3794-ND TS10315A0000G 33AK9506
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 10Way, 16Awg Rohs Compliant Amphenol Anytek
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10 10
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Mounting Options Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details