Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets TS07318D0000G

Description
Win Source Part Number: 1166958-TS07318D0000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: TS Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 270° Termination Style: Screw - Leaf Spring, Wire Guard Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 1.5mm2 Color: Gray Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 120 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.752" (19.10mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: TS07318D00J0G,TS0731 8D00J0G-ND Base Product Number: TS07
Request a Quote Datasheet
Description
Win Source Part Number: 1166958-TS07318D0000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: TS Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 270° Termination Style: Screw - Leaf Spring, Wire Guard Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 1.5mm2 Color: Gray Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 120 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.752" (19.10mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: TS07318D00J0G,TS0731 8D00J0G-ND Base Product Number: TS07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1166958-TS07318D0000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1166958-TS07318D0000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1166958-TS07318D0000G
Win Source Part Number: 1166958-TS07318D0000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: TS Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 270° Termination Style: Screw - Leaf Spring, Wire Guard Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 1.5mm2 Color: Gray Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 120 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.752" (19.10mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: TS07318D00J0G,TS0731 8D00J0G-ND Base Product Number: TS07

Win Source Part Number: 1166958-TS07318D0000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: TS
Type: Plug, Female Sockets
Number of Positions: 7
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 270°
Termination Style: Screw - Leaf Spring, Wire Guard
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 1.5mm2
Color: Gray
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 120
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.752" (19.10mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 6-7mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: TS07318D00J0G,TS07318D00J0G-ND
Base Product Number: TS07

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1166958-TS07318D0000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-103-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details