ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks TS04315A0000G

Description
Amphenol Industrial TS04315A0000G
Request a Quote Datasheet
Description
Amphenol Industrial TS04315A0000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446359
Pluggable Terminal Blocks 446359
Amphenol Industrial TS04315A0000G

Amphenol Industrial TS04315A0000G

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-3788-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3788-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3788-ND
TERM BLOCK PLUG 4POS 3.81MM

TERM BLOCK PLUG 4POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - TS04315A0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TS04315A0000G
Pluggable Terminal Blocks TS04315A0000G
Pluggable Terminal Blocks 4P 3.81MM PLUG PLUGGABLE TERM BLK

Pluggable Terminal Blocks 4P 3.81MM PLUG PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446359 609-3788-ND TS04315A0000G
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Thermoplastic Thermoplastic Resin
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers