ANYTEK Technology Corporation Ltd. Connectors TS04315A0000G

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - TS04315A0000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
TS04315A0000G
Connectors TS04315A0000G
Connectors

Connectors

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332129-TS04315A0000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332129-TS04315A0000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332129-TS04315A0000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1332129-TS04315A0000 G Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Green Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 2,000 Mounting: Free Hanging (In-Line) Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Insulation Height: 0.751" (19.08mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 20020008D041B01LF,60 9-3788,TS04315A0000G INACTIVE,TS04315A000 0G-ND,TS04315A00J0G, 20020008-D041B01LF,T S04315A00J0G-ND Base Product Number: TS04 RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol Anytek
Win Source Part Number: 1332129-TS04315A0000G
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.5-1.5mm2
Color: Green
Contact Mating Finish: Tin
Contact Material: Copper Alloy
Housing Material: Thermoplastic Resin
Material Flammability Rating: UL94 V-0
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Size: M2
Insulation Height: 0.751" (19.08mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 6-7mm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 20020008D041B01LF,609-3788,TS04315A0000GINACTIVE,TS04315A0000G-ND,TS04315A00J0G,20020008-D041B01LF,TS04315A00J0G-ND
Base Product Number: TS04
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 609-3788-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
609-3788-ND
Headers, Plugs and Sockets 609-3788-ND
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TS04315A0000G 1332129-TS04315A0000G 609-3788-ND
Product Name Connectors Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details