ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks TS03315B0000G

Description
Amphenol Industrial TS03315B0000G
Request a Quote Datasheet
Description
Amphenol Industrial TS03315B0000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446350
Pluggable Terminal Blocks 446350
Amphenol Industrial TS03315B0000G

Amphenol Industrial TS03315B0000G

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-4144-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4144-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4144-ND
TERM BLOCK PLUG 3POS 3.81MM

TERM BLOCK PLUG 3POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - TS03315B0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TS03315B0000G
Pluggable Terminal Blocks TS03315B0000G
Pluggable Terminal Blocks TB PLU PLU HOOK/BACK

Pluggable Terminal Blocks TB PLU PLU HOOK/BACK

Buy Now Datasheet
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek - 32AK9655 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek
32AK9655
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek 32AK9655
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446350 609-4144-ND TS03315B0000G 32AK9655
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Thermoplastic Thermoplastic Resin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers