Amphenol Corporation Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek TS03115A0000G

Description
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek - 33AK9501 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek
33AK9501
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek 33AK9501
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - TS03115A0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TS03115A0000G
Pluggable Terminal Blocks TS03115A0000G
Pluggable Terminal Blocks 3P 3.50MM PLUG PLUGGABLE TERM BLK

Pluggable Terminal Blocks 3P 3.50MM PLUG PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 33AK9501 TS03115A0000G
Product Name Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details