Amphenol Industrial TS02515A0000G
TERM BLOCK PLUG 2POS 5.08MM
TERMINAL BLOCK, PLUGGABLE, 2WAY, 12AWG ROHS COMPLIANT: YES
Pluggable Terminal Blocks TB PLU PLU HOOK/E
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446348 | 609-3874-ND | 32AK9652 | TS02515A0000G |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 2Way, 12Awg Rohs Compliant Amphenol Anytek | Pluggable Terminal Blocks |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Wire Side) | ||
| Approvals | RoHS Compliant | |||
| # of Contacts | 2 | 2 | 2 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | |
| Body Material | Thermoplastic | Thermoplastic Resin |