ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks TS02315B0000G

Description
Amphenol Industrial TS02315B0000G
Request a Quote Datasheet
Description
Amphenol Industrial TS02315B0000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446354
Pluggable Terminal Blocks 446354
Amphenol Industrial TS02315B0000G

Amphenol Industrial TS02315B0000G

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-4143-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4143-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4143-ND
TERM BLOCK PLUG 2POS 3.81MM

TERM BLOCK PLUG 2POS 3.81MM

Buy Now Datasheet
Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek - 32AK9651 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek
32AK9651
Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek 32AK9651
TERMINAL BLOCK, PLUGGABLE, 2WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 2WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446354 609-4143-ND 32AK9651
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Thermoplastic Thermoplastic Resin
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-02D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details