ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TS02315A0000G

Description
TERM BLOCK PLUG 2POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-3786-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3786-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3786-ND
TERM BLOCK PLUG 2POS 3.81MM

TERM BLOCK PLUG 2POS 3.81MM

Buy Now Datasheet
Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek - 32AK9650 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek
32AK9650
Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek 32AK9650
TERMINAL BLOCK, PLUGGABLE, 2WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 2WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - TS02315A0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TS02315A0000G
Pluggable Terminal Blocks TS02315A0000G
Pluggable Terminal Blocks 2P 3.81MM PLUG PLUGGABLE TERM BLK

Pluggable Terminal Blocks 2P 3.81MM PLUG PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3786-ND 32AK9650 TS02315A0000G
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Way, 16Awg Rohs Compliant Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Panel Mount
Termination Options Screw Clamp
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2458 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details