1.5865GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz -2dBic, 3dBic, 9.4dBi, 9.4dBi QMA Male (2) Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-TRPS-20INT-2458B-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi |
| Primary Frequency Range | 1586.5 to 5400.0 MHz |
| Gain | -2 to 9.4 dB |
| VSWR | 1.2 to 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)