ANTENNA, TROOPER, 2X LTE, GNSS,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-TRP-2C1G-1.5FT-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, 802.11ac, GLONASS, GNSS, GPS, LTE, Wi-Fi |
| Primary Frequency Range | 657.5 to 5550.0 MHz |
| Gain | 2.2 to 26 dB |
| VSWR | 2 :1 |