Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TIMES MICROWAVE SYSTEMS (TMS)
TRC-500-FR -- CABLE/WIRE & ASSEMBLIES; CABLE/COAXIAL; FLEXIBLE
Times Microwave Systems (TMS)
Cable/Wire & Assemblies; Cable/Coaxial; Flexible
TRC-500-FR
Description
TRIAX ANTENNA/HI-FIRE RTRDNT/NON-HALOGEN
CDM Inc.
Done
Description
TRIAX ANTENNA/HI-FIRE RTRDNT/NON-HALOGEN
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Cable/Wire & Assemblies; Cable/Coaxial; Flexible
TRC-500-FR
Cable/Wire & Assemblies; Cable/Coaxial; Flexible
TRC-500-FR
TRIAX ANTENNA/HI-FIRE RTRDNT/NON-HALOGEN
TRIAX ANTENNA/HI-FIRE RTRDNT/NON-HALOGEN
Buy Now
Technical Specifications
CDM Inc.
Product Category
Cable Assemblies
Product Number
TRC-500-FR
Product Name
Cable/Wire & Assemblies; Cable/Coaxial; Flexible
Cable Type
Coaxial; Triaxial
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded
Specs
Application
Instrumentation and Control
View Details
TE Connectivity
RF Cable Assemblies
2-2016488-0
Specs
Application
RF
Product Type
1.85mm Series RF Jack
Cable Shielding
Copper Wire
View Details
3
suppliers
Interpower
Black PVC Single Wire
55010921
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 2 Pin Round Magnetic Cable Connector
View Details