ANYTEK Technology Corporation Ltd. Terminal Blocks - TR15355100J0G TR15355100J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 129486-TR15355100J0G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 8A Mating Orientation: Horizontal with Board Wire Termination: Screw - Pressure Clip Clamp Material - Plating: Steel - Zinc Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 129486-TR15355100J0G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 8A Mating Orientation: Horizontal with Board Wire Termination: Screw - Pressure Clip Clamp Material - Plating: Steel - Zinc Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TR15355100J0G - 129486-TR15355100J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TR15355100J0G
129486-TR15355100J0G
Terminal Blocks - TR15355100J0G 129486-TR15355100J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 129486-TR15355100J0G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 8A Mating Orientation: Horizontal with Board Wire Termination: Screw - Pressure Clip Clamp Material - Plating: Steel - Zinc Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 129486-TR15355100J0G
Packaging: Bulk
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Green
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 8A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Pressure Clip
Clamp Material - Plating: Steel - Zinc Plated
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tr -3.81 -15P Green ;
Chicago, IL, United States
Tr -3.81 -15P Green ; "-" Zinc Steel Stampde Clamp With Y/c Zinc Plated Nl66 180D Wire Inlet @ Mark Amphenol Anytek
34X4191
Tr -3.81 -15P Green ; "-" Zinc Steel Stampde Clamp With Y/c Zinc Plated Nl66 180D Wire Inlet @ Mark Amphenol Anytek 34X4191
TR -3.81 -15P Green ; "-" zinc Steel Stampde clamp with Y/C Zinc Plated NL66 180D Wire inlet @ MARK

TR -3.81 -15P Green ; "-" zinc Steel Stampde clamp with Y/C Zinc Plated NL66 180D Wire inlet @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 129486-TR15355100J0G 34X4191
Product Name Terminal Blocks - TR15355100J0G Tr -3.81 -15P Green ; "-" Zinc Steel Stampde Clamp With Y/c Zinc Plated Nl66 180D Wire Inlet @ Mark Amphenol Anytek
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details