ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board TO0301520000G

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - TO0301520000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
TO0301520000G-ND
Terminal Blocks - Wire to Board TO0301520000G-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - TO0301520000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TO0301520000G
Fixed Terminal Blocks TO0301520000G
Fixed Terminal Blocks TB RISING CLAMP 180D

Fixed Terminal Blocks TB RISING CLAMP 180D

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0062 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0062
Terminal Block, Wtb, 3Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0062
TERMINAL BLOCK, WTB, 3POS, 26-16AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 3POS, 26-16AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TO0301520000G-ND TO0301520000G 45AJ0062
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wtb, 3Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data