Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ANYTEK TECHNOLOGY CORPORATION LTD.
TO03005200J0G -- TO- 5.0- 3P GREEN @ LOGO ; "-/+" SLOT 3.8MM 2-LOCK NL66 AMPHENOL ANYTEK
ANYTEK Technology Corporation Ltd.
To- 5.0- 3P Green @ Logo ; "-/+" Slot 3.8Mm 2-Lock Nl66 Amphenol Anytek
TO03005200J0G
Description
TO- 5.0- 3P Green @ logo ; "-/+" slot 3.8mm 2-lock NL66
Newark, An Avnet Company
Done
Description
TO- 5.0- 3P Green @ logo ; "-/+" slot 3.8mm 2-lock NL66
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
To- 5.0- 3P Green @ Logo ; "-/+" Slot 3.8Mm 2-Lock Nl66 Amphenol Anytek
83X7799
To- 5.0- 3P Green @ Logo ; "-/+" Slot 3.8Mm 2-Lock Nl66 Amphenol Anytek
83X7799
TO- 5.0- 3P Green @ logo ; "-/+" slot 3.8mm 2-lock NL66
TO- 5.0- 3P Green @ logo ; "-/+" slot 3.8mm 2-lock NL66
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
83X7799
Product Name
To- 5.0- 3P Green @ Logo ; "-/+" Slot 3.8Mm 2-Lock Nl66 Amphenol Anytek
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Right Angle SMA Female to SMA Male, Adapter
9247
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
RFW/PFW Series: Backpotted Connector Assembly
Specs
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon
ET-SFS-2H-T14M
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Msm19 Switch La No Spst 12A Ai 0Rd S0 Schurter
1241.8544
View Details