Amphenol Corporation Fixed Terminal Blocks TO0201520000G

Description
Fixed Terminal Blocks TB RISING CLAMP 180D
Datasheet
Description
Fixed Terminal Blocks TB RISING CLAMP 180D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - TO0201520000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TO0201520000G
Fixed Terminal Blocks TO0201520000G
Fixed Terminal Blocks TB RISING CLAMP 180D

Fixed Terminal Blocks TB RISING CLAMP 180D

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0061
Terminal Block, Wtb, 2Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0061
TERMINAL BLOCK, WTB, 2POS, 26-16AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 26-16AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number TO0201520000G 45AJ0061
Product Name Fixed Terminal Blocks Terminal Block, Wtb, 2Pos, 26-16Awg, Th; Pitch Spacing Amphenol Anytek
Terminal Block Type Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers