ANYTEK Technology Corporation Ltd. Electronic Connector TO0201520000G

Description
Terminal Block Product overview: TO0201520000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-TO0201520000G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Terminal Block Product overview: TO0201520000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-TO0201520000G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 368-TO0201520000G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
368-TO0201520000G
Electronic Connector 368-TO0201520000G
Terminal Block Product overview: TO0201520000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-TO0201520000G can be used for catalog matching and distributor lookup.

Terminal Block Product overview: TO0201520000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-TO0201520000G can be used for catalog matching and distributor lookup.

Supplier's Site
Wire to Board - TO0201520000G-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
TO0201520000G-ND
Wire to Board TO0201520000G-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1366075-TO0201520000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1366075-TO0201520000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1366075-TO0201520000G
Win Source Part Number: 1366075-TO0201520000 G Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: TO Package: Bulk Product Status: Active Features: Interlocking (Side) Base Product Number: TO Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 16-26 AWG Color: Green Pitch: 0.197" (5.00mm) Housing Material: Thermoplastic Positions Per Level: 2 Number of Levels: 1 Torque - Screw: 0.4 Nm (3.5 Lb-In) Current: 10 A Voltage: 300 V Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3

Win Source Part Number: 1366075-TO0201520000G
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: TO
Package: Bulk
Product Status: Active
Features: Interlocking (Side)
Base Product Number: TO
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 16-26 AWG
Color: Green
Pitch: 0.197" (5.00mm)
Housing Material: Thermoplastic
Positions Per Level: 2
Number of Levels: 1
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Current: 10 A
Voltage: 300 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 368-TO0201520000G TO0201520000G-ND 1366075-TO0201520000G
Product Name Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board
Termination Screw - Rising Cage Clamp
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data