Amphenol Sine Systems Contacts - Multi Purpose TN01 016 0002 1

Description
CONN PIN 16-20AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-20AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - TN0101600021-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
TN0101600021-ND
Contacts - Multi Purpose TN0101600021-ND
CONN PIN 16-20AWG SILVER CRIMP

CONN PIN 16-20AWG SILVER CRIMP

Buy Now Datasheet
Circular Connector Contact, High Voltage, Pin, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 62X8152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, High Voltage, Pin, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel
62X8152
Circular Connector Contact, High Voltage, Pin, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel 62X8152
Circular Connector Contact, High Voltage, Pin, 20 AWG, 16 AWG, Crimp, Silver Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, High Voltage, Pin, 20 AWG, 16 AWG, Crimp, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number TN0101600021-ND 62X8152
Product Name Contacts - Multi Purpose Circular Connector Contact, High Voltage, Pin, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2141859-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details