Amphenol Corporation Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd TJSE22702

Description
ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet
Description
ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd - 75T9107 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd
75T9107
Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd 75T9107
ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet
Series I, Electronic Splice Rohs Compliant Amphenol - 79AH7288 - Newark, An Avnet Company
Chicago, IL, United States
Series I, Electronic Splice Rohs Compliant Amphenol
79AH7288
Series I, Electronic Splice Rohs Compliant Amphenol 79AH7288
SERIES I, ELECTRONIC SPLICE ROHS COMPLIANT: YES

SERIES I, ELECTRONIC SPLICE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 75T9107 79AH7288
Product Name Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd Series I, Electronic Splice Rohs Compliant Amphenol
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details