Amphenol Corporation Terminal Junction Systems - TJSE20810 TJSE20810

Description
Manufacturer: Amphenol PCD Win Source Part Number: 773626-TJSE20810 Series: TJS Type: Wire Splice, Resistor Contact Size: 20 Module Capacity: 4 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol PCD Win Source Part Number: 773626-TJSE20810 Series: TJS Type: Wire Splice, Resistor Contact Size: 20 Module Capacity: 4 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Junction Systems - TJSE20810 - 773626-TJSE20810 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Junction Systems - TJSE20810
773626-TJSE20810
Terminal Junction Systems - TJSE20810 773626-TJSE20810
Manufacturer: Amphenol PCD Win Source Part Number: 773626-TJSE20810 Series: TJS Type: Wire Splice, Resistor Contact Size: 20 Module Capacity: 4 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 773626-TJSE20810
Series: TJS
Type: Wire Splice, Resistor
Contact Size: 20
Module Capacity: 4
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Amphenol Pcd - 56W2071 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Pcd
56W2071
Amphenol Pcd 56W2071
Amphenol Pcd

Amphenol Pcd

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 773626-TJSE20810 56W2071
Product Name Terminal Junction Systems - TJSE20810 Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers