Amphenol Corporation Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd TJSE20711

Description
WIRE SPLICE DIODE SIZE 20
Request a Quote Datasheet
Description
WIRE SPLICE DIODE SIZE 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - TJSE20711 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
TJSE20711
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd TJSE20711
WIRE SPLICE DIODE SIZE 20

WIRE SPLICE DIODE SIZE 20

Buy Now
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd - 11R8215 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
11R8215
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd 11R8215
ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TJSE20711 11R8215
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details