Amphenol Corporation Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd TJSE20708

Description
SERIES I, ELECTRONIC SPLICE
Request a Quote Datasheet
Description
SERIES I, ELECTRONIC SPLICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD TJSE20708 - PEI-Genesis
Philadelphia, PA, United States
SERIES I, ELECTRONIC SPLICE

SERIES I, ELECTRONIC SPLICE

Buy Now
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd - 56W2059 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
56W2059
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd 56W2059
ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD TJSE20708 56W2059
Product Name Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details